Texas Instruments Precision Voltage Reference IC LM4040QBIM3-2.5

Description
Product overview: LM4040QBIM3-2.5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040QBIM3-2.5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: LM4040QBIM3-2.5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040QBIM3-2.5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040QBIM3-2.5
Precision Voltage Reference IC 693-LM4040QBIM3-2.5
Product overview: LM4040QBIM3-2.5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040QBIM3-2.5 can be used for catalog matching and distributor lookup.

Product overview: LM4040QBIM3-2.5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040QBIM3-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LM4040QBIM3-2.5 - 724577-LM4040QBIM3-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040QBIM3-2.5
724577-LM4040QBIM3-2.5
PMIC - PMIC - Voltage Reference - LM4040QBIM3-2.5 724577-LM4040QBIM3-2.5
Manufacturer: National Semiconductor (TI) Win Source Part Number: 724577-LM4040QBIM3-2 .5 Manufacturer Homepage: www.national.com Reference case: SOT-23 Reference Date Code: 1212+ Alternative Parts (Cross-Reference): LM4040BIM3X-2.5; LM4040BIM3-2.5; LM4040BIM3-2.5 TR; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 724577-LM4040QBIM3-2.5
Manufacturer Homepage: www.national.com
Reference case: SOT-23
Reference Date Code: 1212+
Alternative Parts (Cross-Reference): LM4040BIM3X-2.5; LM4040BIM3-2.5; LM4040BIM3-2.5 TR;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4040QBIM3-2.5 724577-LM4040QBIM3-2.5
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040QBIM3-2.5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586AR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385PWE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
5 suppliers
Micropower Voltage Reference - ISL21010DFH310Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.02 volts
TC 15 ppm/C
View Details
8 suppliers