Lingto Electronic Limited Datasheets for Memory Chips

Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 62
Product Name Notes
32X8 PROM
4164 - DRAM, 64K X 1, 3-STATE OU
4703B - FIFO, 16X4, ASYNCHRONOUS
4720B - STANDARD SRAM, 256X1, 50
512 X 8 CMOS PROM
6116 - STATIC RAM 16K (2K X 8-BI
63S281 - OTP ROM, 256X8, 28NS
63S281 - OTP ROM, 256X8, 45NS
64-BIT FIFO MEMORIES
CATAMOUNT- IBM43RCLNA1116~1, OEM
CDIP 37.20X15.24X1.65 MM, 2.54MM
CDIP 37.72X7.62X3.56 MM, 2.54MM
COMMANDER- INT0000046L0278, -8M
DUAL MARKED (8201006EA)
DUAL MARKED (8201006ZA)
DUAL MARKED (AM27S35/BLA)
DUAL MARKED (STK11C68-5L55M)
DUAL MARKED (STK12C68-5C35M)
DUAL MARKED (STK12C68-5K55M)
EEPROM, 256KX8, 150NS, PARALLEL
EEPROM, 256KX8, 200NS, PARALLEL
EEPROM, 32KX8, 150NS, PARALLEL
EEPROM, 32KX8, 250NS, PARALLEL
EEPROM, 64KX8, 200NS, PARALLEL
EEPROM, 64KX8, 250NS, PARALLEL
FCCSP 13.50X8.00X1.40 MM, 0.65MM
FCCSP 7.50X3.00X1.20 MM, 0.50MM
FCCSP 8.00X3.00X1.07 MM, 0.65MM
FIFO, 16X4, ASYNCHRONOUS, CMOS
FIFO, 64X4, 65NS, ASYNCHRONOUS
FIFO, 64X4, ASYNCHRONOUS
FIFO, 64X5, 20NS, ASYNCHRONOUS
FIFO, 64X5, 25NS, ASYNCHRONOUS
FIFO, 64X5, 60NS, ASYNCHRONOUS
FIFO, 64X5, ASYNCHRONOUS
FLASH, 128KX8, 120NS, CDFP32
FLASH, 128KX8, 120NS, CQCC32
FLASH, 128KX8, 150NS, CDFP32
FLASH, 128KX8, 150NS, CQCC32
FLASH, 128KX8, 200NS, CDFP32
FLASH, 128KX8, 250NS, CDFP32
FLASH, 128KX8, 250NS, CQCC32
FLASH, 128KX8, 90NS, CDFP32
FLASH, 128KX8, 90NS, CQCC32
IC 12BIT BUS SWITCH/MUX 48-FCCSP
IC CLOCK
IC DDR4 DATA BUFFER 53FCCCSP
IC EEPROM 128KBIT I2C 1MHZ 8SOIC
IC EEPROM 128KBIT I2C 8DIP
IC EEPROM 16KBIT I2C 400KHZ 8DIP
IC EEPROM 256KBIT I2C 8DIP
IC EEPROM 2KBIT 8DIP
IC EEPROM 2KBIT I2C 1MHZ 8DIP
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
IC EEPROM 2KBIT I2C 1MHZ 8TDFN
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
IC EEPROM 2KBIT I2C 1MHZ SOT23-6
IC EEPROM 2KBIT I2C 400KHZ 8DIP
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
IC EEPROM 2KBIT I2C 8TSSOP
IC EEPROM 2KBIT I2C SOT23-6
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
IC EEPROM 4KBIT I2C 1MHZ 8TDFN
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
IC EEPROM 4KBIT SPI 2MHZ 8SOIC
IC EEPROM 512KBIT I2C 8TSSOP
IC EERAM 16KBIT I2C 1MHZ 8DIP
IC EERAM 16KBIT I2C 1MHZ 8SOIC
IC EERAM 16KBIT I2C 1MHZ 8TSSOP
IC EERAM 16KBIT I2C 1MHZ DIE
IC EERAM 1MBIT SPI 66MHZ 8SOIJ
IC EERAM 256KBIT SPI 66MHZ 8SOIC
IC EERAM 4KBIT I2C 1MHZ 8DIP
IC EERAM 4KBIT I2C 1MHZ 8SOIC
IC EERAM 4KBIT I2C 1MHZ 8TSSOP
IC EERAM 4KBIT I2C 1MHZ DIE
IC EERAM 512KBIT SPI 66MHZ 8SOIC
IC EERAM 64KBIT I2C 1MHZ 8SOIC
IC EERAM 64KBIT I2C 1MHZ 8TDFN
IC EERAM 64KBIT SPI 66MHZ 8SOIC
IC EERAM 64KBIT SPI 66MHZ 8TDFN
IC FLASH MEMORY NOR
IC FLASH NOR 128MB 8SOIC
IC FLASH NOR 24FBGA
IC FLASH NOR 48FBGA
IC FLASH NOR
IC FLASH
IC GATE NOR
IC MCU 32BIT 120LQFP
IC MEM NOR 16SOIC
IC MEM NOR SMD
IC MEM NOR
IC MEMORY FLASH NAND 48-TSOP
IC MEMORY FLASH NOR
IC MEMORY NOR
IC NVSRAM 64KBIT PARALLEL 28CDIP
IC NVSRAM 64KBIT PARALLEL 28LCC
IC PROM 2KBIT PARALLEL 16CFP
IC PROM 8KBIT PARALLEL 32CLCC
IC PSRAM 64MBIT SPI 133MHZ 8SOIC
IC SRAM 128KBIT PAR 84FLATPAK
IC SRAM 128KBIT PARALLEL 64LQFP
IC SRAM 128KBIT PARALLEL 64TQFP
IC SRAM 128KBIT PARALLEL 68FPACK
IC SRAM 128KBIT PARALLEL 68PGA
IC SRAM 128KBIT PARALLEL 68PLCC
IC SRAM 128KBIT PARALLEL 84PGA
IC SRAM 16KBIT PARALLEL 24CDIP
IC SRAM 16KBIT PARALLEL 24DIP
IC SRAM 16KBIT PARALLEL 24SOIC
IC SRAM 16KBIT PARALLEL 48FPACK
IC SRAM 16KBIT PARALLEL 48LCC
IC SRAM 16KBIT PARALLEL SB48
IC SRAM 256KBIT PAR 28CERDIP
IC SRAM 256KBIT PARALLEL 28CDIP
IC SRAM 256KBIT PARALLEL 68PGA
IC SRAM 256KBIT PARALLEL 68PLCC
IC SRAM 256KBIT PARALLEL 80TQFP
IC SRAM 32KBIT PARALLEL 48FPACK
IC SRAM 32KBIT PARALLEL 48LCC
IC SRAM 32KBIT PARALLEL 68FPACK
IC SRAM 32KBIT PARALLEL 68PGA
IC SRAM 32KBIT PARALLEL SB48
IC SRAM 4MBIT PAR 36CFLATPACK
IC SRAM 512KBIT PARALLEL 100TQFP
IC SRAM 512KBIT PARALLEL 84PLCC
IC SRAM 64KBIT PAR 84FLATPAK
IC SRAM 64KBIT PARALLEL 28CDIP
IC SRAM 64KBIT PARALLEL 28CERDIP
IC SRAM 64KBIT PARALLEL 64TQFP
IC SRAM 64KBIT PARALLEL 68FPACK
IC SRAM 64KBIT PARALLEL 68PGA
IC SRAM 64KBIT PARALLEL 68PLCC
IC SRAM 64KBIT PARALLEL 84PGA
IC SRAM 64KBIT PARALLEL PLCC
IC SRAM 72MBIT PARALLEL 165CCGA
IC SRAM 8K PARALLEL SB48
IC SRAM 8KBIT PARALLEL 48FPACK
IC SRAM 8KBIT PARALLEL 48LCC
IC SRAM 8KBIT PARALLEL SB48
IC SRAM
INTEGRATED CIRCUIT
LCC 11.40X13.97X1.78 MM, 1.27MM
MEMORY FIFO BIDIR 84CPGA
NON-VOLATILE SRAM, 8KX8
OTP ROM, 1KX8, 15NS, CMOS
OTP ROM, 1KX8
OTP ROM, 256X4, 60NS
OTP ROM, 2KX8, 15NS, CMOS
OTP ROM, 2KX8, CMOS, CQCC28
OTP ROM, 32KX8, 70NS, CMOS
OTP ROM, 32X8, 35NS
OTP ROM, 512X8, 45NS
OTP ROM, 8KX8, 25NS, CMOS
READ ONLY MEMORY (EEPROM), MONOL
SRAM 16K (2K X 8-BIT)
STANDARD SRAM, 16X4, 27NS
STANDARD SRAM, 16X4, 32NS, CMOS
STANDARD SRAM, 16X4, 32NS
STANDARD SRAM, 256X1, 500NS
STANDARD SRAM, 256X4, CMOS
STANDARD SRAM, 4KX1, 35NS, CMOS
STANDARD SRAM, 64KX4, 35NS, CMOS
UVPROM, 128KX8, 250NS, CMOS
UVPROM, 128KX8, 45NS, CMOS
UVPROM, 128KX8, 70NS, CMOS
UVPROM, 32KX8, 250NS, CMOS
UVPROM, 32KX8, 45NS, CMOS
UVPROM, 32KX8, CMOS, CDIP28
UVPROM, 64KX8, 200NS, CMOS
UVPROM, 64KX8, 250NS, CMOS

<< Prev Next >>