The Quarktwin Technology Ltd. FIFO memory, part number 5962-9317702MYA, is a CMOS asynchronous dual-port memory device with a 2,048 x 9 organization. It features high-speed access times of 12ns and low power consumption, with a maximum active power of 660mW and a power-down mode consuming 44mW. The device supports simultaneous read and write operations and includes status flags for empty, half-full, and full conditions. It is designed for applications requiring efficient data buffering and is compliant with military standards (MIL-STD-883, Class B). The FIFO memory is available in various package types, including plastic DIP and ceramic DIP, and operates over a temperature range of -55°C to +125°C for military applications. This product is suitable for projects that demand reliable performance in harsh environments.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907600-5962-9317702M
Series: 7200
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 144K (16K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43)
Package: 32-CLCC
Package: Tube
Mounting: Surface Mount
Family Name: 7206
Categories: Integrated Circuits (ICs)
Case / Package: 32-LCC (13.97x11.43)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
LCC 11.40X13.97X1.78 MM, 1.27MM
Asynchronous FIFO 144K (16K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 907600-5962-9317702MYA | 5962-9317702MYA | 5962-9317702MYA |
| Product Name | Logic - Logic - FIFOs Memory - 5962-9317702MYA | Logic - FIFOs Memory | FIFOs Memory |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | 32-LCC (13.97x11.43) | 32-CLCC | |
| Data Rate | 25 MHz | 25 MHz | |
| Access Time | 30 ns | 30 ns |