Microchip Technology, Inc. Memory 34AA04T-I/MNY

Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 34AA04T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - EEPROM - 34AA04T-I/MNY - 855778-34AA04T-I/MNY - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 34AA04T-I/MNY
855778-34AA04T-I/MNY
Memory - EEPROM - 34AA04T-I/MNY 855778-34AA04T-I/MNY
Manufacturer: Microchip Technology Win Source Part Number: 855778-34AA04T-I/MNY Features: Memory IC 1 MHz 350 ns Package: Reel - TR Family Name: 34AA04 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 34AA04T-I/MNYCT, 34AA04T-I/MNY-ND, 34AA04T-I/MNYTR, 34AA04T-I/MNYDKR

Manufacturer: Microchip Technology
Win Source Part Number: 855778-34AA04T-I/MNY
Features: Memory IC 1 MHz 350 ns
Package: Reel - TR
Family Name: 34AA04
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 34AA04T-I/MNYCT, 34AA04T-I/MNY-ND, 34AA04T-I/MNYTR, 34AA04T-I/MNYDKR

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-34AA04T-I/MNY
1MHZ Memory IC and Storage Component 774-34AA04T-I/MNY
IC EEPROM 4KBIT I2C 1MHZ 8TDFN Product overview: 34AA04T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-34AA04T-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8TDFN Product overview: 34AA04T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-34AA04T-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 34AA04T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
34AA04T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 34AA04T-I/MNY
IC EEPROM 4KBIT I2C 1MHZ 8TDFN

IC EEPROM 4KBIT I2C 1MHZ 8TDFN

Supplier's Site
Memory - 34AA04T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-TDFN (2x3)

EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 32X4612 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
32X4612
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 32X4612
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8TDFN

IC EEPROM 4KBIT I2C 1MHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 34AA04T-I/MNYTR-ND 855778-34AA04T-I/MNY 774-34AA04T-I/MNY 34AA04T-I/MNY 34AA04T-I/MNY 32X4612 34AA04T-I/MNY
Product Name Memory Memory - EEPROM - 34AA04T-I/MNY 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 -40degC ~ 85degC (TA) 3.6V; 1.7V ~ 3.6V
Access Time 350 ns 350 ns 350 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers