Renesas Electronics Corporation Logic - FIFOs Memory 5962-8956705ZA

Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet
Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8956705ZA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8956705ZA
Logic - FIFOs Memory 5962-8956705ZA
LCC 11.40X13.97X1.78 MM, 1.27MM

LCC 11.40X13.97X1.78 MM, 1.27MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8956705ZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8956705ZA
FIFOs Memory 5962-8956705ZA
Asynchronous FIFO 18K (2K x 9) Uni-Directional 20MHz 40ns 32-LCC (13.97x11.43)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 20MHz 40ns 32-LCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-8956705ZA 5962-8956705ZA
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 20 MHz 20 MHz
Access Time 40 ns 40 ns
Operating Current 150 mA 150 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2504783 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details