IC EERAM 16KBIT I2C 1MHZ 8TSSOP Product overview: 47C16-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C16-I/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 856138-47C16-I/ST
Features: Memory IC 1 MHz 400 ns
Package: Tube
Family Name: 47C16
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-TSSOP
IC EERAM 16KBIT I2C 1MHZ 8TSSOP
IC EERAM 16KBIT I2C 1MHZ 8TSSOP
EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-47C16-I/ST | 856138-47C16-I/ST | 47C16-I/ST-ND | 47C16-I/ST | 47C16-I/ST | 47C16-I/ST |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - RAM - 47C16-I/ST | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; SRAM Chip | EEPROM | EERAM | EERAM; SRAM Chip | EERAM | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Pins | 8 | |||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |