Renesas Electronics Corporation Memory 7007L20PFGI

Description
SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 80-TQFP (14x14)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 80-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7007L20PFGI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 80-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 80-TQFP (14x14)

Buy Now Datasheet
Memory - SRAM - 7007L20PFGI - 857019-7007L20PFGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7007L20PFGI
857019-7007L20PFGI
Memory - SRAM - 7007L20PFGI 857019-7007L20PFGI
Manufacturer: Renesas Electronics America Win Source Part Number: 857019-7007L20PFGI Features: Memory IC 20 ns Package: Tray Family Name: IDT7007 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7007L20PFGI, IDT7007L20PFGI-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857019-7007L20PFGI
Features: Memory IC 20 ns
Package: Tray
Family Name: IDT7007
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7007L20PFGI, IDT7007L20PFGI-ND

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-7007L20PFGI
Memory IC and Storage Component 774-7007L20PFGI
IC SRAM 256KBIT PARALLEL 80TQFP Product overview: 7007L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7007L20PFGI can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 80TQFP Product overview: 7007L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7007L20PFGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 80TQFP

IC SRAM 256KBIT PARALLEL 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7007L20PFGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7007L20PFGI
Integrated Circuits (ICs) - Memory - Memory 7007L20PFGI
IC SRAM 256KBIT PARALLEL 80TQFP

IC SRAM 256KBIT PARALLEL 80TQFP

Supplier's Site
Memory - 7007L20PFGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 80-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 80-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7007L20PFGI-ND 857019-7007L20PFGI 774-7007L20PFGI 7007L20PFGI 7007L20PFGI 7007L20PFGI
Product Name Memory Memory - SRAM - 7007L20PFGI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; 80-LQFP QFP; Tray QFP; 80-LQFP
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S03ADM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers