Renesas Electronics Corporation Logic - FIFOs Memory 5962-8956806ZA

Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet
Description
LCC 11.40X13.97X1.78 MM, 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8956806ZA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8956806ZA
Logic - FIFOs Memory 5962-8956806ZA
LCC 11.40X13.97X1.78 MM, 1.27MM

LCC 11.40X13.97X1.78 MM, 1.27MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8956806ZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8956806ZA
FIFOs Memory 5962-8956806ZA
Asynchronous FIFO 36K (4K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43)

Asynchronous FIFO 36K (4K x 9) Uni-Directional 25MHz 30ns 32-LCC (13.97x11.43)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-8956806ZA 5962-8956806ZA
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 25 MHz 25 MHz
Access Time 30 ns 30 ns
Operating Current 150 mA 150 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21APC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details