EEPROM, SRAM Memory IC 256Kb (32K x 8) SPI 66MHz 8-SOIC
IC EERAM 256KBIT SPI 66MHZ 8SOIC
IC EERAM 256KBIT SPI 66MHZ 8SOIC
SRAM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:NSOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
EEPROM, SRAM Memory IC 256Kbit SPI 66 MHz 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-48L256-I/SN-ND | 48L256-I/SN | 48L256-I/SN | 51AH8512 | 48L256-I/SN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Sram, 256Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | Non-Volatile | EERAM | SRAM Chip | EERAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |