SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 20ns 68-PLCC (24.21x24.21)
IC SRAM 128KBIT PARALLEL 68PLCC
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 20 ns 68-PLCC (24.21x24.21)
IC SRAM 128KBIT PARALLEL 68PLCC
IC SRAM 128KBIT PARALLEL 68PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7006L20JGI-ND | 7006L20JGI | 7006L20JGI | 7006L20JGI | 7006L20JGI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 68-LCC (J-Lead) | 68-LCC (J-Lead) | 68-LCC (J-Lead) | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V | 4.5V ~ 5.5V |