IC EERAM 4KBIT I2C 1MHZ 8SOIC Product overview: 47L04T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L04T-I/SN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353934-47L04T-I/SN
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
Mfr: Microchip Technology
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: 47L04
Technology: EEPROM, SRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: EERAM
Memory Size: 4Kbit
Memory Organization: 512 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 1ms
Access Time: 400 ns
IC EERAM 4KBIT I2C 1MHZ 8SOIC
IC EERAM 4KBIT I2C 1MHZ 8SOIC
EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1MHz 400ns 8-SOIC
EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
IC EERAM 4KBIT I2C 1MHZ 8SOIC
IC EERAM 4KBIT I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-47L04T-I/SN | 1353934-47L04T-I/SN | 150-47L04T-I/SNDKR-ND | 47L04T-I/SN | 47L04T-I/SN | 47L04T-I/SN |
| Product Name | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; SRAM Chip | EEPROM; Non-Volatile; SRAM Chip | EEPROM | EERAM | Non-Volatile | EERAM |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Pins | 8 | |||||
| Access Time | 400 ns | 400 ns | 400 ns | |||
| Cycle Time | 1.00E6 ns | 1.00E6 ns |