IC SRAM 8KBIT PARALLEL SB48
IC SRAM 8KBIT PARALLEL SB48
SRAM - Dual Port, Synchronous Memory IC 8Kbit Parallel 90 ns 48-SIDE BRAZED
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 5962-8687501XA | 5962-8687501XA | 5962-8687501XA |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 90 ns | ||
| Density | 8 kbits | 8 kbits | 8 kbits |
| Supply Voltage | Through Hole | 4.5V ~ 5.5V |