Renesas Electronics Corporation Memory IC and Storage Component 6116SA20TPGI

Description
IC SRAM 16KBIT PARALLEL 24DIP Product overview: 6116SA20TPGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-6116SA20TPGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 16KBIT PARALLEL 24DIP Product overview: 6116SA20TPGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-6116SA20TPGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-6116SA20TPGI
Memory IC and Storage Component 774-6116SA20TPGI
IC SRAM 16KBIT PARALLEL 24DIP Product overview: 6116SA20TPGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-6116SA20TPGI can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT PARALLEL 24DIP Product overview: 6116SA20TPGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-6116SA20TPGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 6116SA20TPGI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 24-PDIP

SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1345705-6116SA20TPGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1345705-6116SA20TPGI
Integrated Circuits (ICs) - Memory - Memory 1345705-6116SA20TPGI
Win Source Part Number: 1345705-6116SA20TPGI Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 15 Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Kbit Access Time: 20 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Base Product Number: 6116SA Product Status: Obsolete Memory Organization: 2K x 8

Win Source Part Number: 1345705-6116SA20TPGI
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 15
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Kbit
Access Time: 20 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 6116SA
Product Status: Obsolete
Memory Organization: 2K x 8

Buy Now Datasheet
Memory - 6116SA20TPGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Kbit Parallel 20 ns 24-PDIP

SRAM - Asynchronous Memory IC 16Kbit Parallel 20 ns 24-PDIP

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 24DIP

IC SRAM 16KBIT PARALLEL 24DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-6116SA20TPGI 6116SA20TPGI-ND 1345705-6116SA20TPGI 6116SA20TPGI 6116SA20TPGI
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Cycle Time 20 ns 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details