Renesas Electronics Corporation Logic - FIFOs Memory 5962-8953605XA

Description
CDIP 37.72X7.62X3.56 MM, 2.54MM
Datasheet
Description
CDIP 37.72X7.62X3.56 MM, 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8953605XA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8953605XA
Logic - FIFOs Memory 5962-8953605XA
CDIP 37.72X7.62X3.56 MM, 2.54MM

CDIP 37.72X7.62X3.56 MM, 2.54MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8953605XA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8953605XA
FIFOs Memory 5962-8953605XA
Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP

Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-8953605XA 5962-8953605XA
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 25 MHz 25 MHz
Access Time 30 ns 30 ns
Operating Current 100 mA 100 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 170-0157-000 D - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details