Manufacturer: Microchip Technology
Win Source Part Number: 1320858-47C16-E/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM, SRAM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 400 ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EERAM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 47C16
RoHS Status: ROHS3 Compliant
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-PDIP
IC EERAM 16KBIT I2C 1MHZ 8DIP Product overview: 47C16-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C16-E/P can be used for catalog matching and distributor lookup.
EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-PDIP
IC EERAM 16KBIT I2C 1MHZ 8DIP
IC EERAM 16KBIT I2C 1MHZ 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1320858-47C16-E/P | 47C16-E/P-ND | 774-47C16-E/P | 47C16-E/P | 47C16-E/P | 47C16-E/P |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile; SRAM Chip | EEPROM | EEPROM; SRAM Chip | EERAM | EERAM | Non-Volatile |
| Access Time | 400 ns | 400 ns | 400 ns | |||
| Cycle Time | 1.00E6 ns | 1.00E6 ns | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; 8-DIP (0.300", 7.62mm) | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |