Asynchronous FIFO 144K (16K x 9) Uni-Directional 25MHz 30ns 28-CDIP
CDIP 37.20X15.24X1.65 MM, 2.54MM
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 5962-9317702MXA | 5962-9317702MXA |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 25 MHz | 25 MHz |
| Access Time | 30 ns | 30 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Density | 144 kbits |