Microchip Technology, Inc. Memory 47L64T-I/MNY

Description
EEPROM, SRAM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM, SRAM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-47L64T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM, SRAM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-TDFN (2x3)

EEPROM, SRAM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-TDFN (2x3)

Buy Now Datasheet
IC EERAM 64KBIT I2C 1MHZ 8TDFN

IC EERAM 64KBIT I2C 1MHZ 8TDFN

Supplier's Site Datasheet
Memory - 47L64T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM, SRAM Memory IC 64Kbit I²C 1 MHz 550 ns 8-TDFN (2x3)

EEPROM, SRAM Memory IC 64Kbit I²C 1 MHz 550 ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 47L64T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
47L64T-I/MNY
Integrated Circuits (ICs) - Memory 47L64T-I/MNY
IC EERAM 64KBIT I2C 1MHZ 8TDFN

IC EERAM 64KBIT I2C 1MHZ 8TDFN

Supplier's Site
IC EERAM 64KBIT I2C 1MHZ 8TDFN

IC EERAM 64KBIT I2C 1MHZ 8TDFN

Supplier's Site Datasheet
Eeram, 64Kbit, -40 To 85Deg C; Memory Size Microchip - 82AH3734 - Newark, An Avnet Company
Chicago, IL, United States
Eeram, 64Kbit, -40 To 85Deg C; Memory Size Microchip
82AH3734
Eeram, 64Kbit, -40 To 85Deg C; Memory Size Microchip 82AH3734
EERAM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TDFN; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

EERAM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TDFN; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-47L64T-I/MNYTR-ND 47L64T-I/MNY 47L64T-I/MNY 47L64T-I/MNY 47L64T-I/MNY 82AH3734
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory Memory Eeram, 64Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM, SRAM EERAM Non-Volatile EERAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers