Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Product Status: Obsolete
Memory Type: Volatile
Memory Format: SRAM
Technology: SRAM - Dual Port, Asynchronous
Memory Size: 256Kbit
Memory Organization: 32K x 8
SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 80-TQFP (14x14)
IC SRAM 256KBIT PARALLEL 80TQFP Product overview: 7007L20PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7007L20PF can be used for catalog matching and distributor lookup.
IC SRAM 256KBIT PARALLEL 80TQFP
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 80-TQFP (14x14)
IC SRAM 256KBIT PARALLEL 80TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7007L20PF-ND | 774-7007L20PF | 7007L20PF | 7007L20PF | 7007L20PF | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | TQFP; 80-LQFP | QFP; Tray | QFP; 80-LQFP | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |