Renesas Electronics Corporation Logic - FIFOs Memory 5962-8753102XA

Description
CDIP 37.20X15.24X1.65 MM, 2.54MM
Datasheet
Description
CDIP 37.20X15.24X1.65 MM, 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8753102XA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8753102XA
Logic - FIFOs Memory 5962-8753102XA
CDIP 37.20X15.24X1.65 MM, 2.54MM

CDIP 37.20X15.24X1.65 MM, 2.54MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8753102XA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8753102XA
FIFOs Memory 5962-8753102XA
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-8753102XA 5962-8753102XA
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 15 MHz 15 MHz
Access Time 50 ns 50 ns
Operating Current 100 mA 100 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520966231016 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers