Renesas Electronics Corporation Memory 7005S15PFI8

Description
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 15ns 64-TQFP (14x14)
Request a Quote
Description
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 15ns 64-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7005S15PFI8 is a high-speed 8K x 8 dual-ported static RAM designed for asynchronous memory access. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates at a maximum access time of 15 ns for commercial applications and is available in various temperature ranges, including industrial and military grades. Power consumption is low, with typical active power at 750 mW and standby power at 5 mW. The memory can be expanded to accommodate wider data buses through a master/slave configuration, supporting systems with 16-bit or more word sizes. It is packaged in a 64-pin thin quad flatpack and is compatible with a single 5V power supply. The device also includes on-chip port arbitration logic and supports battery backup operation with 2V data retention.

Datasheet Summary
Powered by GS/AI

The 7005S15PFI8 is a high-speed 8K x 8 dual-ported static RAM designed for asynchronous memory access. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates at a maximum access time of 15 ns for commercial applications and is available in various temperature ranges, including industrial and military grades. Power consumption is low, with typical active power at 750 mW and standby power at 5 mW. The memory can be expanded to accommodate wider data buses through a master/slave configuration, supporting systems with 16-bit or more word sizes. It is packaged in a 64-pin thin quad flatpack and is compatible with a single 5V power supply. The device also includes on-chip port arbitration logic and supports battery backup operation with 2V data retention.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7005S15PFI8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 15ns 64-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 15ns 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 7005S15PFI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
7005S15PFI8
Integrated Circuits (ICs) - Memory 7005S15PFI8
IC SRAM 64KBIT PARALLEL 64TQFP

IC SRAM 64KBIT PARALLEL 64TQFP

Supplier's Site
IC SRAM 64KBIT PARALLEL 64TQFP

IC SRAM 64KBIT PARALLEL 64TQFP

Supplier's Site Datasheet
Memory - 7005S15PFI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 15 ns 64-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 15 ns 64-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7005S15PFI8-ND 7005S15PFI8 7005S15PFI8 7005S15PFI8
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; 64-LQFP QFP QFP; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers