EEPROM, SRAM Memory IC 64Kb (8K x 8) SPI 66MHz 8-SOIC
EEPROM, SRAM Memory IC 64Kbit SPI 66 MHz 8-SOIC
IC EERAM 64KBIT SPI 66MHZ 8SOIC
IC EERAM 64KBIT SPI 66MHZ 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-48L640T-I/SNTR-ND | 48L640T-I/SN | 48L640T-I/SN | 48L640T-I/SN |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EERAM | EERAM | Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |