Renesas Electronics Corporation FIFOs Memory 5962-8753101XA

Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP
Request a Quote Datasheet
Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-5962-8753101XA-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Buy Now
Logic - FIFOs Memory - 5962-8753101XA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8753101XA
Logic - FIFOs Memory 5962-8753101XA
CDIP 37.20X15.24X1.65 MM, 2.54MM

CDIP 37.20X15.24X1.65 MM, 2.54MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8753101XA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8753101XA
FIFOs Memory 5962-8753101XA
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 800-5962-8753101XA-ND 5962-8753101XA 5962-8753101XA
Product Name FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 30 ns 30 ns 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 8 925 904 554 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details