SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 15ns 80-TQFP (14x14)
IC SRAM 256KBIT PARALLEL 80TQFP
IC SRAM 256KBIT PARALLEL 80TQFP
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 15 ns 80-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7007L15PF8-ND | 7007L15PF8 | 7007L15PF8 | 7007L15PF8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 80-LQFP | QFP; 80-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |