EEPROM, SRAM Memory IC 256Kb (32K x 8) SPI 66MHz 8-SOIC
IC EERAM 256KBIT SPI 66MHZ 8SOIC
IC EERAM 256KBIT SPI 66MHZ 8SOIC
EEPROM, SRAM Memory IC 256Kbit SPI 66 MHz 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-48L256T-I/SNTR-ND | 48L256T-I/SN | 48L256T-I/SN | 48L256T-I/SN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | Non-Volatile | EERAM | EERAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |