EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns Die
IC EERAM 4KBIT I2C 1MHZ DIE
IC EERAM 4KBIT I2C 1MHZ DIE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 47C04-I/S16K | 47C04-I/S16K | 47C04-I/S16K |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EERAM | Non-Volatile | EERAM |
| Access Time | 400 ns | 400 ns | 400 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |