Renesas Electronics Corporation Logic - FIFOs Memory 5962-8753101TA

Description
CDIP 37.72X7.62X3.56 MM, 2.54MM
Datasheet
Description
CDIP 37.72X7.62X3.56 MM, 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8753101TA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8753101TA
Logic - FIFOs Memory 5962-8753101TA
CDIP 37.72X7.62X3.56 MM, 2.54MM

CDIP 37.72X7.62X3.56 MM, 2.54MM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 5962-8753101TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
5962-8753101TA
Integrated Circuits (ICs) - Logic - FIFOs Memory 5962-8753101TA
CDIP 37.72X7.62X3.56 MM, 2.54MM

CDIP 37.72X7.62X3.56 MM, 2.54MM

Supplier's Site
FIFOs Memory - 5962-8753101TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8753101TA
FIFOs Memory 5962-8753101TA
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 25MHz 30ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 5962-8753101TA 5962-8753101TA 5962-8753101TA
Product Name Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 25 MHz 25 MHz
Access Time 30 ns 30 ns 30 ns
Operating Current 100 mA 100 mA 100 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details