Renesas Electronics Corporation Logic - FIFOs Memory 5962-8953606YA

Description
CDIP 37.20X15.24X1.65 MM, 2.54MM
Datasheet
Description
CDIP 37.20X15.24X1.65 MM, 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8953606YA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8953606YA
Logic - FIFOs Memory 5962-8953606YA
CDIP 37.20X15.24X1.65 MM, 2.54MM

CDIP 37.20X15.24X1.65 MM, 2.54MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8953606YA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8953606YA
FIFOs Memory 5962-8953606YA
Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-8953606YA 5962-8953606YA
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 33 MHz 33 MHz
Access Time 20 ns 20 ns
Operating Current 100 mA 100 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 28310552 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - 27S85ALM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type LCC
View Details
2 suppliers