IC SRAM 128KBIT PARALLEL 68PLCC
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 20 ns 68-PLCC (24.21x24.21)
IC SRAM 128KBIT PARALLEL 68PLCC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7006L20JI | 7006L20JI | 7006L20JI |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 20 ns | ||
| Density | 128 kbits | 128 kbits | 128 kbits |
| Supply Voltage | Surface Mount | 4.5V ~ 5.5V |