Renesas Electronics Corporation Memory - SRAM - 6116LA20TPGI 6116LA20TPGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920895-6116LA20TPGI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 20 ns 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116LA20TPGI-ND, IDT6116LA20TPGI
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920895-6116LA20TPGI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 20 ns 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116LA20TPGI-ND, IDT6116LA20TPGI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 6116LA20TPGI - 920895-6116LA20TPGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 6116LA20TPGI
920895-6116LA20TPGI
Memory - SRAM - 6116LA20TPGI 920895-6116LA20TPGI
Manufacturer: Renesas Electronics America Win Source Part Number: 920895-6116LA20TPGI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 20 ns 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116LA20TPGI-ND, IDT6116LA20TPGI

Manufacturer: Renesas Electronics America
Win Source Part Number: 920895-6116LA20TPGI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 20 ns 24-PDIP
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: IDT6116
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT6116LA20TPGI-ND, IDT6116LA20TPGI

Buy Now Datasheet
Memory IC and Storage Component - 774-6116LA20TPGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-6116LA20TPGI
Memory IC and Storage Component 774-6116LA20TPGI
IC SRAM 16KBIT PARALLEL 24DIP Product overview: 6116LA20TPGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-6116LA20TPGI can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT PARALLEL 24DIP Product overview: 6116LA20TPGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-6116LA20TPGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 16KBIT PARALLEL 24DIP

IC SRAM 16KBIT PARALLEL 24DIP

Supplier's Site Datasheet
Memory - 6116LA20TPGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Kbit Parallel 20 ns 24-PDIP

SRAM - Asynchronous Memory IC 16Kbit Parallel 20 ns 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920895-6116LA20TPGI 774-6116LA20TPGI 6116LA20TPGI 6116LA20TPGI
Product Name Memory - SRAM - 6116LA20TPGI Memory IC and Storage Component Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 24-PDIP 24-DIP (0.300", 7.62mm) DIP; 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details