The 7007L20JGI is a high-speed 32K x 8 Dual-Port Static RAM designed for asynchronous access, allowing simultaneous reads and writes from two independent ports. It operates with a maximum access time of 20ns and features low power consumption, typically drawing 850mW during active operation and only 1mW in standby mode. This memory device supports cascading to expand data bus width to 16 bits or more using a Master/Slave configuration, facilitating error-free operation without additional logic. It is compatible with a single 5V power supply and is available in both 68-pin PLCC and 80-pin TQFP packages. The 7007L20JGI is suitable for industrial applications with an operating temperature range of -40°C to +85°C.
Manufacturer: Renesas Electronics America
Win Source Part Number: 907761-7007L20JGI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20 ns 68-PLCC (24.21x24.21)
Package: 68-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Family Name: IDT7007
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.21x24.21)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 9
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7007L20JGI, IDT7007L20JGI-ND
IC SRAM 256KBIT PARALLEL 68PLCC Product overview: 7007L20JGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7007L20JGI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 68-PLCC (24.21x24.21)
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 68-PLCC (24.21x24.21)
IC SRAM 256KBIT PARALLEL 68PLCC
IC SRAM 256KBIT PARALLEL 68PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 907761-7007L20JGI | 774-7007L20JGI | 7007L20JGI-ND | 7007L20JGI | 7007L20JGI | 7007L20JGI |
| Product Name | Memory - SRAM - 7007L20JGI | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | PLCC; 68-PLCC (24.21x24.21) | Tube | 68-LCC (J-Lead) | 68-LCC (J-Lead) | ||
| Access Time | 20 ns | 20 ns | 20 ns |