Win Source Part Number: 971464-34LC02-I/ST
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 400 ns
Voltage - Supply: 2.2V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 34LC02
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: 34LC02-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-34LC02-I/ST can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 971464-34LC02-I/ST | 34LC02-I/ST-ND | 774-34LC02-I/ST | 34LC02-I/ST | 40M4389 | 34LC02-I/ST | 34LC02-I/ST |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |