Microchip Technology, Inc. Memory 34VL02/MS

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 34VL02/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 34VL02/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
34VL02/MS
Integrated Circuits (ICs) - Memory - Memory 34VL02/MS
IC EEPROM 2KBIT I2C 400KHZ 8MSOP

IC EEPROM 2KBIT I2C 400KHZ 8MSOP

Supplier's Site
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip - 98M5472 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip
98M5472
Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip 98M5472
EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8MSOP

IC EEPROM 2KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Memory - 34VL02/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 34VL02/MS-ND 34VL02/MS 98M5472 34VL02/MS 34VL02/MS
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.5V ~ 3.6V -20degC ~ 85degC (TA) 3.6V; 1.5V ~ 3.6V
Data Rate 0 MHz 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 27S41ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details