SRAM - Dual Port, Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 68-PLCC (24.21x24.21)
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Memory
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Volatile
Memory Size: 256Kbit
Memory Interface: Parallel
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 68-LCC (J-Lead)
IC SRAM 256KBIT PARALLEL 68PLCC Product overview: 7007L20JGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7007L20JGI8 can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 68-PLCC (24.21x24.21)
IC SRAM 256KBIT PARALLEL 68PLCC
IC SRAM 256KBIT PARALLEL 68PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7007L20JGI8-ND | 774-7007L20JGI8 | 7007L20JGI8 | 7007L20JGI8 | 7007L20JGI8 | |
| Product Name | Memory | Integrated Circuits (ICs) Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 68-LCC (J-Lead) | Tape & Reel (TR) | 68-LCC (J-Lead) | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |