Renesas Electronics Corporation Memory 5962-3829415MXA

Description
IC SRAM 64KBIT PARALLEL 28CDIP
Description
IC SRAM 64KBIT PARALLEL 28CDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Memory part number 5962-3829415MXA is a high-speed CMOS static RAM with a capacity of 64K bits, organized as 8K x 8 bits. It features address access times of 20 to 25 nanoseconds for commercial and industrial grades, and up to 100 nanoseconds for military grades. The device operates from a single 5V supply and is designed for low power consumption, including a standby mode that activates when chip select signals are deactivated. This memory is available in various package types, including 28-pin CERDIP, plastic DIP, and SOJ, making it versatile for different applications. The military-grade version complies with MIL-STD-883, Class B, ensuring high reliability and performance in demanding environments. Additionally, the low-power version supports battery backup data retention at supply levels as low as 2V. The inputs and outputs are TTL-compatible, simplifying integration into existing systems. Engineers seeking a reliable and efficient static RAM solution for commercial, industrial, or military applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Memory part number 5962-3829415MXA is a high-speed CMOS static RAM with a capacity of 64K bits, organized as 8K x 8 bits. It features address access times of 20 to 25 nanoseconds for commercial and industrial grades, and up to 100 nanoseconds for military grades. The device operates from a single 5V supply and is designed for low power consumption, including a standby mode that activates when chip select signals are deactivated. This memory is available in various package types, including 28-pin CERDIP, plastic DIP, and SOJ, making it versatile for different applications. The military-grade version complies with MIL-STD-883, Class B, ensuring high reliability and performance in demanding environments. Additionally, the low-power version supports battery backup data retention at supply levels as low as 2V. The inputs and outputs are TTL-compatible, simplifying integration into existing systems. Engineers seeking a reliable and efficient static RAM solution for commercial, industrial, or military applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
IC SRAM 64KBIT PARALLEL 28CDIP

IC SRAM 64KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Memory - 5962-3829415MXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous Memory IC 64Kbit Parallel 25 ns 28-CDIP

SRAM - Synchronous Memory IC 64Kbit Parallel 25 ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-3829415MXA 5962-3829415MXA
Product Name Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns
Density 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71T75802S166PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 18000 kbits
View Details