EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-PDIP
IC EERAM 16KBIT I2C 1MHZ 8DIP
IC EERAM 16KBIT I2C 1MHZ 8DIP
EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 47L16-E/P-ND | 47L16-E/P | 47L16-E/P | 47L16-E/P |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | Non-Volatile | EERAM | EERAM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2.7V ~ 3.6V | Through Hole | 3.6V; 2.7V ~ 3.6V |