The 7005L25PF8 is a high-speed 8K x 8 dual-ported static RAM designed for asynchronous memory access. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates with a maximum access time of 25 ns for commercial applications and has a typical power consumption of 700 mW during active operation and 1 mW in standby mode. It supports cascading for wider data bus configurations and includes on-chip port arbitration logic for efficient memory access management. This memory chip is available in multiple package types, including a 64-pin thin quad flatpack, and is suitable for industrial temperature ranges from -40°C to +85°C. It is also capable of battery backup operation with 2V data retention, making it suitable for applications requiring low power consumption. The device is compliant with military specifications, ensuring high reliability for demanding applications.
SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 25ns 64-TQFP (14x14)
IC SRAM 64KBIT PARALLEL 64TQFP
IC SRAM 64KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 64-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7005L25PF8-ND | 7005L25PF8 | 7005L25PF8 | 7005L25PF8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 64-LQFP | QFP; 64-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |