EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns 8-MSOP
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-MSOP
IC EEPROM 2KBIT I2C 1MHZ 8MSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 34LC02T-I/MSTR-ND | 34LC02T-I/MS | 40M4391 | 34LC02T-I/MS | 34LC02T-I/MS |
| Product Name | Memory | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 2.2V ~ 5.5V | 2.2V ~ 5.5V | -40degC ~ 85degC (TA) | ||
| Access Time | 400 ns | 400 ns |