EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1MHz 350ns 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1318511-34AA04T-I/ST
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 8 x 2)
Access Time: 350 ns
Voltage - Supply: 1.7V ~ 3.6V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 34AA04
RoHS Status: ROHS3 Compliant
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP Product overview: 34AA04T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-34AA04T-I/ST can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kbit I²C 1 MHz 350 ns 8-TSSOP
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 34AA04T-I/ST-ND | 1318511-34AA04T-I/ST | 774-34AA04T-I/ST | 34AA04T-I/ST | 34AA04T-I/ST | 34AA04T-I/ST | 32X4615 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | TSSOP | ||
| Supply Voltage | 1.7V ~ 3.6V | 1.7V ~ 3.6V | -3.3V; 1.7 | 3.6V; 1.7V ~ 3.6V | -40degC ~ 85degC (TA) | ||
| Access Time | 350 ns | 350 ns | 350 ns | 350 ns |