Renesas Electronics Corporation Memory - SRAM - 7007L15JG8 7007L15JG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857018-7007L15JG8 Features: Memory IC 15 ns Package: Reel - TR Family Name: IDT7007 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7007L15JG8, IDT7007L15JG8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857018-7007L15JG8 Features: Memory IC 15 ns Package: Reel - TR Family Name: IDT7007 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7007L15JG8, IDT7007L15JG8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7007L15JG8 - 857018-7007L15JG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7007L15JG8
857018-7007L15JG8
Memory - SRAM - 7007L15JG8 857018-7007L15JG8
Manufacturer: Renesas Electronics America Win Source Part Number: 857018-7007L15JG8 Features: Memory IC 15 ns Package: Reel - TR Family Name: IDT7007 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7007L15JG8, IDT7007L15JG8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857018-7007L15JG8
Features: Memory IC 15 ns
Package: Reel - TR
Family Name: IDT7007
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7007L15JG8, IDT7007L15JG8-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-7007L15JG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7007L15JG8
Memory IC and Storage Component 774-7007L15JG8
IC SRAM 256KBIT PARALLEL 68PLCC Product overview: 7007L15JG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7007L15JG8 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 68PLCC Product overview: 7007L15JG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7007L15JG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7007L15JG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7007L15JG8
Integrated Circuits (ICs) - Memory - Memory 7007L15JG8
IC SRAM 256KBIT PARALLEL 68PLCC

IC SRAM 256KBIT PARALLEL 68PLCC

Supplier's Site
IC SRAM 256KBIT PARALLEL 68PLCC

IC SRAM 256KBIT PARALLEL 68PLCC

Supplier's Site Datasheet
Memory - 7007L15JG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 15 ns 68-PLCC (24.21x24.21)

SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 15 ns 68-PLCC (24.21x24.21)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 857018-7007L15JG8 774-7007L15JG8 7007L15JG8 7007L15JG8 7007L15JG8
Product Name Memory - SRAM - 7007L15JG8 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 15 ns 15 ns 15 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 457780-2590 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers