IC EERAM 4KBIT I2C 1MHZ DIE
EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns Die
IC EERAM 4KBIT I2C 1MHZ DIE
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 47C04-I/W16K | 47C04-I/W16K | 47C04-I/W16K |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Non-Volatile | EERAM | EERAM |
| Data Rate | 1 MHz | ||
| Access Time | 400 ns | 400 ns | 400 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |