Renesas Electronics Corporation Integrated Circuits (ICs) - Memory 7007L20PFGI8

Description
IC SRAM 256KBIT PARALLEL 80TQFP
Description
IC SRAM 256KBIT PARALLEL 80TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The 7007L20PFGI8 is a high-speed 32K x 8 dual-ported static RAM designed for asynchronous access. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates with a maximum access time of 20ns for industrial applications and 15ns for commercial applications. Power consumption is low, with typical active power at 850mW and standby power at 1mW. The memory can be expanded to accommodate wider data buses using a master/slave configuration, making it suitable for 16-bit or wider systems. It supports full on-chip hardware for semaphore signaling and includes an automatic power-down feature for low standby power. The 7007L20PFGI8 is available in both 68-pin PLCC and 80-pin TQFP packages and operates over an industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 7007L20PFGI8 is a high-speed 32K x 8 dual-ported static RAM designed for asynchronous access. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates with a maximum access time of 20ns for industrial applications and 15ns for commercial applications. Power consumption is low, with typical active power at 850mW and standby power at 1mW. The memory can be expanded to accommodate wider data buses using a master/slave configuration, making it suitable for 16-bit or wider systems. It supports full on-chip hardware for semaphore signaling and includes an automatic power-down feature for low standby power. The 7007L20PFGI8 is available in both 68-pin PLCC and 80-pin TQFP packages and operates over an industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 7007L20PFGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
7007L20PFGI8
Integrated Circuits (ICs) - Memory 7007L20PFGI8
IC SRAM 256KBIT PARALLEL 80TQFP

IC SRAM 256KBIT PARALLEL 80TQFP

Supplier's Site
IC SRAM 256KBIT PARALLEL 80TQFP

IC SRAM 256KBIT PARALLEL 80TQFP

Supplier's Site Datasheet
Memory - 7007L20PFGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 80-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 80-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7007L20PFGI8 7007L20PFGI8 7007L20PFGI8
Product Name Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 20 ns 20 ns 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
 - 27S191AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type PLCC; PLCC28
View Details
4 suppliers