Microchip Technology, Inc. Memory 47L64-I/SN

Description
EEPROM, SRAM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM, SRAM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-47L64-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM, SRAM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM, SRAM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-47L64-I/SN
1MHZ Memory IC and Storage Component 774-47L64-I/SN
IC EERAM 64KBIT I2C 1MHZ 8SOIC Product overview: 47L64-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L64-I/SN can be used for catalog matching and distributor lookup.

IC EERAM 64KBIT I2C 1MHZ 8SOIC Product overview: 47L64-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L64-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371562-47L64-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371562-47L64-I/SN
Integrated Circuits (ICs) - Memory - Memory 1371562-47L64-I/SN
Win Source Part Number: 1371562-47L64-I/SN Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 49 pct. Mfr: Microchip Technology Package: Tube Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: 47L64 Technology: EEPROM, SRAM Mounting Type: Surface Mount HTSUS: 8542.32.0051 ECCN: EAR99 Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: EERAM Memory Size: 64Kbit Memory Organization: 8K x 8 Memory Interface: I²C Clock Frequency: 1 MHz Access Time: 550 ns

Win Source Part Number: 1371562-47L64-I/SN
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
Mfr: Microchip Technology
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: 47L64
Technology: EEPROM, SRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: EERAM
Memory Size: 64Kbit
Memory Organization: 8K x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Access Time: 550 ns

Buy Now Datasheet
Eeram, 64Kbit, -40 To 85Deg C; Memory Type Microchip - 84AC5379 - Newark, An Avnet Company
Chicago, IL, United States
Eeram, 64Kbit, -40 To 85Deg C; Memory Type Microchip
84AC5379
Eeram, 64Kbit, -40 To 85Deg C; Memory Type Microchip 84AC5379
EERAM, 64KBIT, -40 TO 85DEG C; Memory Type:EERAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

EERAM, 64KBIT, -40 TO 85DEG C; Memory Type:EERAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Memory - 47L64-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM, SRAM Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM, SRAM Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 47L64-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
47L64-I/SN
Integrated Circuits (ICs) - Memory 47L64-I/SN
IC EERAM 64KBIT I2C 1MHZ 8SOIC

IC EERAM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EERAM 64KBIT I2C 1MHZ 8SOIC

IC EERAM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EERAM 64KBIT I2C 1MHZ 8SOIC

IC EERAM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-47L64-I/SN-ND 774-47L64-I/SN 1371562-47L64-I/SN 84AC5379 47L64-I/SN 47L64-I/SN 47L64-I/SN 47L64-I/SN
Product Name Memory 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Eeram, 64Kbit, -40 To 85Deg C; Memory Type Microchip Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile; SRAM Chip Non-Volatile EERAM Non-Volatile EERAM EEPROM, SRAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64AX-15B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 64 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details