The Microchip Technology 47L04/47C04/47L16/47
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-SOIC
IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47L16-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16-E/SN can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tube
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EERAM
Technology: EEPROM, SRAM
Memory Size: 16Kbit
Memory Organization: 2K x 8
EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-SOIC
NVRAM, 16KBIT, -40 TO 125DEG C; Memory Type:EERAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
IC EERAM 16KBIT I2C 1MHZ 8SOIC
IC EERAM 16KBIT I2C 1MHZ 8SOIC
IC EERAM 16KBIT I2C 1MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 47L16-E/SN-ND | 774-47L16-E/SN | 1771711P | 1771436 | 47L16-E/SN | 02AH5302 | 47L16-E/SN | 47L16-E/SN | 47L16-E/SN | |
| Product Name | Memory | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) Memory Memory | EEPROM | EEPROM | Memory | Nvram, 16Kbit, -40 To 125Deg C; Memory Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; SRAM Chip | Non-Volatile | EEPROM | EEPROM | EERAM | NVRAM | Non-Volatile | EERAM | EEPROM, SRAM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||||
| Supply Voltage | 2.7V ~ 3.6V | 3.6 v, 2.7 v | 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V | |||||
| Pins | 8 | 8 | 8 | 8 |