Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tube
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EERAM
Technology: EEPROM, SRAM
Memory Size: 4Kbit
Memory Organization: 512 x 8
IC EERAM 4KBIT I2C 1MHZ 8DIP Product overview: 47C04-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C04-I/P can be used for catalog matching and distributor lookup.
EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1MHz 400ns 8-PDIP
IC EERAM 4KBIT I2C 1MHZ 8DIP
IC EERAM 4KBIT I2C 1MHZ 8DIP
EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-PDIP
EERAM, 4KBIT, 512 X 8BIT, DIP-8; Memory Type:EERAM; Memory Size:4Kbit; NVRAM Memory Configuration:512 x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-47C04-I/P | 47C04-I/P-ND | 47C04-I/P | 47C04-I/P | 47C04-I/P | 03AC0253 | |
| Product Name | Integrated Circuits (ICs) Memory Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeram, 4Kbit, 512 X 8Bit, Dip-8; Memory Type Microchip |
| Memory Category | Non-Volatile | EEPROM; SRAM Chip | EEPROM | EERAM; SRAM Chip | EERAM | EERAM | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Pins | 8 | 8 | |||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP |