IC EERAM 64KBIT SPI 66MHZ 8SOIC Product overview: 48L640-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-48L640-I/SN can be used for catalog matching and distributor lookup.
EEPROM, SRAM Memory IC 64Kb (8K x 8) SPI 66MHz 8-SOIC
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tube
Product Status: Obsolete
Memory Type: Non-Volatile
Memory Format: EERAM
Technology: EEPROM, SRAM
Memory Size: 64Kbit
Memory Organization: 8K x 8
EEPROM, SRAM Memory IC 64Kbit SPI 66 MHz 8-SOIC
IC EERAM 64KBIT SPI 66MHZ 8SOIC
SRAM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; SRAM Memory Configuration:8K x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:NSOIC; No. of Pins:8Pins; Access Time:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC EERAM 64KBIT SPI 66MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-48L640-I/SN | 150-48L640-I/SN-ND | 48L640-I/SN | 48L640-I/SN | 51AH8516 | 48L640-I/SN | |
| Product Name | 66MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) Memory Memory | Memory | Memory | Sram, 64Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; Non-Volatile; SRAM Chip | EEPROM | Non-Volatile | EERAM | EERAM | SRAM Chip | Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | SOIC | ||
| Supply Voltage | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |