Renesas Electronics Corporation Memory IC and Storage Component 7005L35G

Description
IC SRAM 64KBIT PARALLEL 68PGA Product overview: 7005L35G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005L35G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 64KBIT PARALLEL 68PGA Product overview: 7005L35G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005L35G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-7005L35G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7005L35G
Memory IC and Storage Component 774-7005L35G
IC SRAM 64KBIT PARALLEL 68PGA Product overview: 7005L35G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005L35G can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 68PGA Product overview: 7005L35G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005L35G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1032268-7005L35G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1032268-7005L35G
Integrated Circuits (ICs) - Memory 1032268-7005L35G
Win Source Part Number: 1032268-7005L35G Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 3 Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 68-BPGA Supplier Device Package: 68-PGA (29.46x29.46) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Alternative Parts (Cross-Reference): 7005S35G; 7005S25G; 7005L25G; CY7C144-25AXC; CY7C144AV-25AXC; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: IDT7005L35G-ND,IDT70 05L35G Base Product Number: 7005L35 RoHS Status: RoHS non-compliant

Win Source Part Number: 1032268-7005L35G
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 3
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 35 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 68-BPGA
Supplier Device Package: 68-PGA (29.46x29.46)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): 7005S35G; 7005S25G; 7005L25G; CY7C144-25AXC; CY7C144AV-25AXC;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: IDT7005L35G-ND,IDT7005L35G
Base Product Number: 7005L35
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory 7005L35G
IC SRAM 64KBIT PARALLEL 68PGA

IC SRAM 64KBIT PARALLEL 68PGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7005L35G
Integrated Circuits (ICs) - Memory - Memory 7005L35G
IC SRAM 64KBIT PARALLEL 68PGA

IC SRAM 64KBIT PARALLEL 68PGA

Supplier's Site
Memory - 7005L35G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
7005L35G
Memory 7005L35G
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 35 ns 68-PGA (29.46x29.46)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 35 ns 68-PGA (29.46x29.46)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-7005L35G 1032268-7005L35G 7005L35G 7005L35G 7005L35G
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 35 ns 35 ns 35 ns 35 ns
Cycle Time 35 ns 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory IC and Storage Component - 774-CY14B104LA-ZS20XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
3 suppliers