Renesas Electronics Corporation Memory 6116SA55DB

Description
SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 24-CDIP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 24-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 6116SA55DB-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 24-CDIP

SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 55ns 24-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 6116SA55DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
6116SA55DB
Integrated Circuits (ICs) - Memory - Memory 6116SA55DB
IC SRAM 16KBIT PARALLEL 24CDIP

IC SRAM 16KBIT PARALLEL 24CDIP

Supplier's Site
Memory - 6116SA55DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Kbit Parallel 55 ns 24-CDIP

SRAM - Asynchronous Memory IC 16Kbit Parallel 55 ns 24-CDIP

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 24CDIP

IC SRAM 16KBIT PARALLEL 24CDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6116SA55DB-ND 6116SA55DB 6116SA55DB 6116SA55DB
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type "24-CDIP (0.600"", 15.24mm)" DIP; 24-CDIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details