Renesas Electronics Corporation Memory 7005L17J

Description
IC SRAM 64KBIT PARALLEL 68PLCC
Description
IC SRAM 64KBIT PARALLEL 68PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 7005L17J is a high-speed 8K x 8 dual-ported static RAM designed for asynchronous memory applications. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates with a maximum access time of 20 ns for industrial applications and 17 ns for commercial applications, making it suitable for high-performance systems. This memory operates at a typical power consumption of 700 mW during active use and only 1 mW in standby mode, which is beneficial for low-power applications. It supports cascading to expand data bus width to 16 bits or more using a master/slave configuration, facilitating integration into larger systems without additional discrete logic. The 7005L17J is available in multiple package types, including a 68-pin PLCC and a 64-pin thin quad flatpack, and is compliant with military specifications for high reliability. It also features on-chip port arbitration logic and supports battery backup operation with data retention down to 2V. The device is capable of withstanding electrostatic discharge greater than 2001V, enhancing its durability in various environments.

Datasheet Summary
Powered by GS/AI

The 7005L17J is a high-speed 8K x 8 dual-ported static RAM designed for asynchronous memory applications. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates with a maximum access time of 20 ns for industrial applications and 17 ns for commercial applications, making it suitable for high-performance systems. This memory operates at a typical power consumption of 700 mW during active use and only 1 mW in standby mode, which is beneficial for low-power applications. It supports cascading to expand data bus width to 16 bits or more using a master/slave configuration, facilitating integration into larger systems without additional discrete logic. The 7005L17J is available in multiple package types, including a 68-pin PLCC and a 64-pin thin quad flatpack, and is compliant with military specifications for high reliability. It also features on-chip port arbitration logic and supports battery backup operation with data retention down to 2V. The device is capable of withstanding electrostatic discharge greater than 2001V, enhancing its durability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Memory 7005L17J
IC SRAM 64KBIT PARALLEL 68PLCC

IC SRAM 64KBIT PARALLEL 68PLCC

Supplier's Site Datasheet
Memory - 7005L17J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
7005L17J
Memory 7005L17J
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 17 ns 68-PLCC (24.21x24.21)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 17 ns 68-PLCC (24.21x24.21)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7005L17J
Integrated Circuits (ICs) - Memory - Memory 7005L17J
IC SRAM 64KBIT PARALLEL 68PLCC

IC SRAM 64KBIT PARALLEL 68PLCC

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7005L17J 7005L17J 7005L17J
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 17 ns 17 ns
Density 64 kbits 64 kbits 64 kbits
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory IC and Storage Component - 774-CG7424AF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Tray
View Details
4 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 71P79804S250BQI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 6.3 ns
Density 18000 kbits
View Details