The Quarktwin Technology Ltd. 34VL02T/SN is a 2Kbit Electrically Erasable PROM designed for low-power applications, operating within a voltage range of 1.5V to 3.6V. It features both permanent and resettable software write-protect capabilities for the lower half of the memory array, as well as hardware write protection for the entire array. The device utilizes a 2-wire I²C compatible serial interface and supports a maximum clock frequency of 400 kHz, with a typical page write time of 3 ms and a 16-byte page write buffer. In terms of power consumption, the 34VL02T/SN has a read current of 1 mA and a standby current of just 100 nA, making it suitable for battery-operated devices. The memory is organized as a single block of 256 x 8 bits and is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, MSOP, TDFN, and a 6-lead SOT-23 package. The device is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years, ensuring long-term reliability in various applications.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 34VL02T/SN-ND | 34VL02T/SN | 98M5479 | 34VL02T/SN | 34VL02T/SN |
| Product Name | Memory | Memory | Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.5V ~ 3.6V | 3.6V; 1.5V ~ 3.6V | Surface Mount | ||
| Access Time | 900 ns | 900 ns |