Microchip Technology, Inc. Integrated Circuits (ICs) Memory Memory 47C16T-I/ST

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Non-Volatile Memory Format: EERAM Technology: EEPROM, SRAM Memory Size: 16Kbit Memory Organization: 2K x 8
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Non-Volatile Memory Format: EERAM Technology: EEPROM, SRAM Memory Size: 16Kbit Memory Organization: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Non-Volatile Memory Format: EERAM Technology: EEPROM, SRAM Memory Size: 16Kbit Memory Organization: 2K x 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EERAM
Technology: EEPROM, SRAM
Memory Size: 16Kbit
Memory Organization: 2K x 8

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-47C16T-I/ST
1MHZ Memory IC and Storage Component 774-47C16T-I/ST
IC EERAM 16KBIT I2C 1MHZ 8TSSOP Product overview: 47C16T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C16T-I/ST can be used for catalog matching and distributor lookup.

IC EERAM 16KBIT I2C 1MHZ 8TSSOP Product overview: 47C16T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C16T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 47C16T-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
IC EERAM 16KBIT I2C 1MHZ 8TSSOP

IC EERAM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - 47C16T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-TSSOP

EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 47C16T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
47C16T-I/ST
Integrated Circuits (ICs) - Memory - Memory 47C16T-I/ST
IC EERAM 16KBIT I2C 1MHZ 8TSSOP

IC EERAM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-47C16T-I/ST 47C16T-I/ST-ND 47C16T-I/ST 47C16T-I/ST 47C16T-I/ST
Product Name Integrated Circuits (ICs) Memory Memory 1MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile EEPROM; SRAM Chip EEPROM EERAM EERAM EERAM; SRAM Chip
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pins 8
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64A-20/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - CY14E101Q1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers